The A4481 is a 5 V, 50 mA automotive linear regulator with 50 V load dump and short-to-battery protection, designed for powering microcontrollers, transceivers, and sensors. It operates from 5.25 V to 40 V input and maintains a 5 V ±1% output. The device is available in an 8-pin SOIC package with an exposed thermal pad for enhanced heat dissipation, and is AEC-Q100 qualified. It includes foldback overcurrent protection, thermal shutdown, undervoltage/overvol
The A4481 is a robust 5V LDO regulator designed for automotive environments. It offers 50mA output current, load dump and short-to-battery protection, and a power-OK flag for enhanced system reliability.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings
Download Datasheet
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-SOIC-EP
Fixed Positive LDO Regulator, Product overview: A4481KLJTR-T from Allegro MicroSystems is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-A4481KLJTR-T can be used for catalog matching and distributor lookup.
Win Source Part Number: 998207-A4481KLJTR-T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power Good
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 5V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 150°C
Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 3.4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-1765-1,620-1765-
Base Product Number: A4481
IC REG LINEAR 5V 50MA 8SOIC
IC REG LINEAR 5V 50MA 8SOIC
| Allegro MicroSystems Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | A4481KLJTR-T | 620-A4481KLJTR-TCT-ND | 776-A4481KLJTR-T | 998207-A4481KLJTR-T | A4481KLJTR-T | A4481KLJTR-T |
| Product Name | Automotive Linear Regulator with 50 V Load Dump and Short-to-Battery Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | Standard | |||
| Package Type | Other; 8-Pin SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; Tape & Reel | SOIC | ||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good | Enable, Power Good |