Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single S8MC

Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1325684-S8MC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 48pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-214AB (SMC) Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S8MC V6G,1801-S8MCTR,S8MC V6G-ND,1801-S8MCV6G, S8MC V6G-ND,S8MCV6G Base Product Number: S8MC RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1325684-S8MC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 48pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-214AB (SMC) Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S8MC V6G,1801-S8MCTR,S8MC V6G-ND,1801-S8MCV6G, S8MC V6G-ND,S8MCV6G Base Product Number: S8MC RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325684-S8MC - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325684-S8MC
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325684-S8MC
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 1325684-S8MC Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Standard Recovery >500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Standard Current - Average Rectified (Io): 8A Current - Reverse Leakage @ Vr: 10 µA @ 1000 V Capacitance @ Vr, F: 48pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: DO-214AB (SMC) Case / Package: DO-214AB, SMC ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: S8MC V6G,1801-S8MCTR,S8MC V6G-ND,1801-S8MCV6G, S8MC V6G-ND,S8MCV6G Base Product Number: S8MC RoHS Status: ROHS3 Compliant

Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 1325684-S8MC
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Standard
Current - Average Rectified (Io): 8A
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 48pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: DO-214AB (SMC)
Case / Package: DO-214AB, SMC
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S8MC V6G,1801-S8MCTR,S8MCV6G-ND,1801-S8MCV6G,S8MC V6G-ND,S8MCV6G
Base Product Number: S8MC
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1325684-S8MC
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4248 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
Single Diodes - F1827D600-ND - DigiKey
Sensata Technologies
Specs
RoHS Compliant RoHS
View Details
5 suppliers
Dual Schottky barrier diode - 1PS70SB14F - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
4 suppliers