Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - HS2FA R3G HS2FA R3G

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043958-HS2FA R3G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 300V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1,800
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043958-HS2FA R3G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 300V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1,800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - HS2FA R3G - 1043958-HS2FA R3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - HS2FA R3G
1043958-HS2FA R3G
Diodes, Rectifiers - Single - HS2FA R3G 1043958-HS2FA R3G
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1043958-HS2FA R3G Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A Reverse Recovery Time (trr): 50ns Current - Reverse Leakage @ Vr: 5μA @ 300V Capacitance @ Vr, F: 50pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1,800

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1043958-HS2FA R3G
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1.5A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 5μA @ 300V
Capacitance @ Vr, F: 50pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1,800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1043958-HS2FA R3G
Product Name Diodes, Rectifiers - Single - HS2FA R3G
Diode Type Standard
VF 1 volts
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4603-000 - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
6 suppliers
Rectifier Diodes - 3FF50 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Low Voltage Stabistor, 200Ma, 5V, Sot-323; Diode Configuration Nexperia - 37K9315 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 0.9600 volts
IF 200 mA
View Details