Nexperia B.V. Low Voltage Stabistor, 200Ma, 5V, Sot-323; Diode Configuration Nexperia BAS17

Description
LOW VOLTAGE STABISTOR, 200mA, 5V, SOT-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:-; Average Forward Current:200mA; Forward Voltage Max:960mV; Reverse Recovery Time:-; Forward Surge Current:-; No. of Pins:3Pins RoHS Compliant: Yes
Description
LOW VOLTAGE STABISTOR, 200mA, 5V, SOT-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:-; Average Forward Current:200mA; Forward Voltage Max:960mV; Reverse Recovery Time:-; Forward Surge Current:-; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Stabistor, 200Ma, 5V, Sot-323; Diode Configuration Nexperia - 37K9315 - Newark, An Avnet Company
Chicago, IL, United States
Low Voltage Stabistor, 200Ma, 5V, Sot-323; Diode Configuration Nexperia
37K9315
Low Voltage Stabistor, 200Ma, 5V, Sot-323; Diode Configuration Nexperia 37K9315
LOW VOLTAGE STABISTOR, 200mA, 5V, SOT-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:-; Average Forward Current:200mA; Forward Voltage Max:960mV; Reverse Recovery Time:-; Forward Surge Current:-; No. of Pins:3Pins RoHS Compliant: Yes

LOW VOLTAGE STABISTOR, 200mA, 5V, SOT-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:-; Average Forward Current:200mA; Forward Voltage Max:960mV; Reverse Recovery Time:-; Forward Surge Current:-; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 37K9315
Product Name Low Voltage Stabistor, 200Ma, 5V, Sot-323; Diode Configuration Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50V 250MW SOT23 Diode and Rectifier - 284-SMP1345-004LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - HR1N4473US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 65 mA
IR 0.0500 mA
View Details
Single Diodes - BAS40/ZLR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers