Skyworks CLA series of silicon limiter diodes provides passive receiver protection over a wide range of frequencies from 100 MHz to over 30 GHz. These devices use Skyworks wellestablished silicon technology resulting in high resistivity and tightly controlled base width PIN limiter diodes. Limiter circuits using these devices perform with strong limiting action and low loss.
The CLA series consists of nine individual chip designs of different intrinsic region base widths and capacitances designed to accommodate multi-stage limiter applications. The CLA4603-000 are planar designs designated for high-power and mid-range applications.
RF Diode PIN - Single 45V 200mA 660mW Die
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1161754-CLA4603-000
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
DIODE LIMITER SILICON 20-45V Product overview: CLA4603-000 from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4603-000 can be used for catalog matching and distributor lookup.
DIODE LIMITER SILICON 20-45V
DIODE LIMITER SILICON 20-45V
| Skyworks Solutions, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | RF Diodes | RF Diodes | Rectifiers | Diodes | RF Diodes |
| Product Number | CLA4603-000 | 863-1033-ND | 1161754-CLA4603-000 | 284-CLA4603-000 | CLA4603-000 | CLA4603-000 |
| Product Name | Silicon Limiter Diodes, Packaged and Bondable Chips | RF Diodes | RF Diodes - CLA4603-000 | 45V Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Applications | Limiter | |||||
| Configuration | Single | |||||
| Diode Type | PIN | |||||
| Package | Die | Tray | Die |