Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123W BSS123W

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 913612-BSS123W Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 160mA (Ta) 298mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.21.0095 Other Part Number: 1801-BSS123WTR, 1801-BSS123WDKR, 1801-BSS123WCT
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 913612-BSS123W Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 160mA (Ta) 298mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.21.0095 Other Part Number: 1801-BSS123WTR, 1801-BSS123WDKR, 1801-BSS123WCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123W - 913612-BSS123W - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123W
913612-BSS123W
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123W 913612-BSS123W
Manufacturer: Taiwan Semiconductor Win Source Part Number: 913612-BSS123W Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 100 V 160mA (Ta) 298mW (Ta) Surface Mount SOT-323 Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.21.0095 Other Part Number: 1801-BSS123WTR, 1801-BSS123WDKR, 1801-BSS123WCT

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 913612-BSS123W
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 100 V 160mA (Ta) 298mW (Ta) Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.21.0095
Other Part Number: 1801-BSS123WTR, 1801-BSS123WDKR, 1801-BSS123WCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 913612-BSS123W
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSS123W
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155276 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKP20N60CT - AIKP20N60CT - Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-220; PG-TO220-3
Transistor Grade / Operating Range Automotive
View Details