The AIKP20N60CT is a 600 V, 20 A IGBT in a PG-TO220-3 package with an integrated soft, fast recovery emitter-controlled diode, designed for automotive applications such as motor drives and air conditioner compressors. It features a collector-emitter saturation voltage of 1.5 V at 25°C and 20 A, a maximum junction temperature of 150°C, and a short circuit withstand time of 5 µs at V_GE = 15 V and V_CE ≤ 400 V. The device meets AEC-Q200 automotive qualification standards and has a thermal resistance junction-to-case of 0.90 K/W for the IGBT. It operates with a gate-emitter voltage range of ±20 V and is rated for a continuous collector current of 20 A at 100°C case temperature. The package is designed for surface mount and through-hole mounting with a maximum mounting torque of 0.6 Nm for an M3 screw.
Infineon's Discrete IGBT TRENCHSTOP™ and Fieldstop technology for 600V Automotive applications offers very tight parameter distribution, high ruggedness, temperature stable behavior and very high switching speed.
Summary of Features
Potential Applications
The AIKP20N60CT replaces the well known IKP20N60TA
| Infineon Technologies AG | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | AIKP20N60CT |
| Product Name | Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKP20N60CT |
| VCE(on) | 600 volts |
| Switching Speed | 0.0 to 30 kHz |
| tr | 14 ns |
| tf | 42 ns |