Win Source Part Number: 1377956-BAT46GW
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 45 pct.
Mfr: Taiwan Semiconductor Corporation
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: BAT46
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 250 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 5 µA @ 75 V
Capacitance @ Vr, F: 39pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
| Win Source Electronics | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 1377956-BAT46GW |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes |
| Package | SOD-123 |