Taitien Electronics Co., Ltd. Oscillators, Resonators, and Crystals XJHCELNANF-12.288MHZ

Description
12.288MHz Surface Mount Crystal 20pF ±30ppm ±30ppm HC-49S-SMD Crystals ROHS
Description
12.288MHz Surface Mount Crystal 20pF ±30ppm ±30ppm HC-49S-SMD Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - XJHCELNANF-12.288MHZ - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
XJHCELNANF-12.288MHZ
Oscillators, Resonators, and Crystals XJHCELNANF-12.288MHZ
12.288MHz Surface Mount Crystal 20pF ±30ppm ±30ppm HC-49S-SMD Crystals ROHS

12.288MHz Surface Mount Crystal 20pF ±30ppm ±30ppm HC-49S-SMD Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number XJHCELNANF-12.288MHZ
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C2E - C2E-12.000-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 12 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 1734394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers