Taitien Electronics Co., Ltd. Oscillators TXEABLSANF-24.000000

Description
24MHz VCTCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz VCTCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-TXEABLSANF-24.000000DKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz VCTCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

24MHz VCTCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-TXEABLSANF-24.000000TR-ND - DigiKey
Thief River Falls, MN, United States
24MHz VCTCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

24MHz VCTCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-TXEABLSANF-24.000000CT-ND - DigiKey
Thief River Falls, MN, United States
24MHz VCTCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

24MHz VCTCXO Clipped Sine Wave Oscillator 2.8V ~ 3.3V 4-SMD, No Lead

Buy Now Datasheet
XTAL OSC VCTCXO 24.0000MHZ SNWV

XTAL OSC VCTCXO 24.0000MHZ SNWV

Supplier's Site Datasheet
XTAL OSC VCTCXO 24.0000MHZ SNWV

XTAL OSC VCTCXO 24.0000MHZ SNWV

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1664-TXEABLSANF-24.000000DKR-ND TXEABLSANF-24.000000 TXEABLSANF-24.000000
Product Name Oscillators Oscillators Oscillators
Oscillator Type VCTCXO VCTCXO; VCTCXO TCXO; VCTCXO; VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 1 ppm 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AI-H4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
SN74LS628 Voltage-controlled oscillator - SN74LS628N - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S2-32.768Khz - S233025T-32.768K-X-M - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details