Taitien Electronics Co., Ltd. Oscillators TTCABLSANF-13.000000

Description
13MHz VCTCXO Clipped Sine Wave Oscillator 5V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
13MHz VCTCXO Clipped Sine Wave Oscillator 5V 4-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1664-1184-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1184-ND
Oscillators 1664-1184-ND
13MHz VCTCXO Clipped Sine Wave Oscillator 5V 4-SMD, No Lead Exposed Pad

13MHz VCTCXO Clipped Sine Wave Oscillator 5V 4-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1664-1184-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead Exposed Pad
Features / Standards Lead-Free
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
32 kHz TCXOs - SiT1566AC-JV-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details