ECS Inc. International Surface Mount Oscillators ECOC-2522-38.880-5HS

Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Description
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface mount OCXO with a 25.4 x 22.0 x 12.2 mm SMD package, designed for cellular, radar, test & measurement, and IoT applications. It operates with a CMOS output, supports supply voltages of 3.3 V or 5.0 V, and offers frequency stability options of ±5 ppb (0 to +50°C), ±10 ppb (-20 to +70°C), or ±30 ppb (-40 to +75°C). The unit has a frequency range of 2.000 to 100.000 MHz, consumes 1.4 W in steady state, and provides aging performance of ±1.0 ppb per day after 30 days and ±100 ppb annually. The oscillator meets RoHS compliance and operates within a -40 to +100°C storage range. All variants share the same package, mounting, and core electrical characteristics.

Datasheet Summary
Powered by GS/AI

The ECOC-2522 is a surface mount OCXO with a 25.4 x 22.0 x 12.2 mm SMD package, designed for cellular, radar, test & measurement, and IoT applications. It operates with a CMOS output, supports supply voltages of 3.3 V or 5.0 V, and offers frequency stability options of ±5 ppb (0 to +50°C), ±10 ppb (-20 to +70°C), or ±30 ppb (-40 to +75°C). The unit has a frequency range of 2.000 to 100.000 MHz, consumes 1.4 W in steady state, and provides aging performance of ±1.0 ppb per day after 30 days and ±100 ppb annually. The oscillator meets RoHS compliance and operates within a -40 to +100°C storage range. All variants share the same package, mounting, and core electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Oscillators - ECOC-2522-38.880-5HS - ECS Inc. International
Lenexa, KS, United States
Surface Mount Oscillators
ECOC-2522-38.880-5HS
Surface Mount Oscillators ECOC-2522-38.880-5HS
ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

ECS Inc. is a global leader in manufacturing high-integrity passive components and timing solutions including crystal oscillators, surface mount oscillators, resonators, power inductors, resonators and more. ECS Inc.’s crystal oscillator profile includes quartz-based and silicon hybrid clock oscillators with a complete range of performance options. ECS Inc. hybrid oscillators incorporate precision quartz crystal resonators and state-of-the-art technology to combine low cost, high reliability and superior miniaturization. The output configurations ECS Inc. has available are: CMOS, LVDS, LVPECL, TTL and HCMOS.

Supplier's Site Datasheet
Oscillators - ECOC-2522-38.880-5HS-ND - DigiKey
Thief River Falls, MN, United States
38.88MHz OCXO Sine Wave Oscillator 5V 6-SMD, No Lead, 5 Leads

38.88MHz OCXO Sine Wave Oscillator 5V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Oscillators Oscillators
Product Number ECOC-2522-38.880-5HS ECOC-2522-38.880-5HS-ND
Product Name Surface Mount Oscillators Oscillators
Oscillator Type OCXO OCXO
Package / Form Factor Surface Mount Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards RoHS Lead-Free
Frequency 38.88 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Through Hole Oscillators - ECS-100AX-500 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Surface Mount Oscillators - ECS-2018-160-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers