Taitien Electronics Co., Ltd. Oscillators - OCETDLJANF-25.000000 OCETDLJANF-25.000000

Description
Manufacturer: Taitien Win Source Part Number: 866332-OCETDLJANF-25 .000000 Series: OC Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 60 Weeks HTSUS: 8542.39.0001 Other Part Number: 1664-1034-6, OCETDLJANF-25.000000 -ND, V0015-L-031-3, OCETDLJANF-25.000000 INACTIVE, 1664-1034-1, 1664-1034-2
Request a Quote Datasheet
Description
Manufacturer: Taitien Win Source Part Number: 866332-OCETDLJANF-25 .000000 Series: OC Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 60 Weeks HTSUS: 8542.39.0001 Other Part Number: 1664-1034-6, OCETDLJANF-25.000000 -ND, V0015-L-031-3, OCETDLJANF-25.000000 INACTIVE, 1664-1034-1, 1664-1034-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - OCETDLJANF-25.000000 - 866332-OCETDLJANF-25.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - OCETDLJANF-25.000000
866332-OCETDLJANF-25.000000
Oscillators - OCETDLJANF-25.000000 866332-OCETDLJANF-25.000000
Manufacturer: Taitien Win Source Part Number: 866332-OCETDLJANF-25 .000000 Series: OC Operating Temperature Range: -40°C ~ 85°C Features: XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 60 Weeks HTSUS: 8542.39.0001 Other Part Number: 1664-1034-6, OCETDLJANF-25.000000 -ND, V0015-L-031-3, OCETDLJANF-25.000000 INACTIVE, 1664-1034-1, 1664-1034-2

Manufacturer: Taitien
Win Source Part Number: 866332-OCETDLJANF-25.000000
Series: OC
Operating Temperature Range: -40°C ~ 85°C
Features: XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 60 Weeks
HTSUS: 8542.39.0001
Other Part Number: 1664-1034-6, OCETDLJANF-25.000000-ND, V0015-L-031-3, OCETDLJANF-25.000000INACTIVE, 1664-1034-1, 1664-1034-2

Buy Now Datasheet
Oscillators - 1664-1034-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
1664-1034-2-ND
Oscillators 1664-1034-2-ND
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-OCETDLJANF-25.000000DKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 1664-OCETDLJANF-25.000000CT-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

25MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 866332-OCETDLJANF-25.000000 1664-1034-2-ND
Product Name Oscillators - OCETDLJANF-25.000000 Oscillators
Package / Form Factor Surface Mount Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Oscillator Type XO
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI106T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 863-510AAA16M3840AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details