Taitien Electronics Co., Ltd. Oscillators NJ-100M-6827

Description
100MHz OCXO Sine Wave Oscillator 12V 6-SMD, No Lead, 5 Leads
Request a Quote Datasheet
Description
100MHz OCXO Sine Wave Oscillator 12V 6-SMD, No Lead, 5 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - NJ-100M-6827-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
NJ-100M-6827-ND
Oscillators NJ-100M-6827-ND
100MHz OCXO Sine Wave Oscillator 12V 6-SMD, No Lead, 5 Leads

100MHz OCXO Sine Wave Oscillator 12V 6-SMD, No Lead, 5 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number NJ-100M-6827-ND
Product Name Oscillators
Oscillator Type OCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead, 5 Leads
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Clock/Timing - Programmable Timers and Oscillators - CD4541BE - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.00E-6 MHz
Frequency Stability 75 ppm
View Details