Tai-Tech Advanced Electronics Co Ltd Fixed Inductors SNL252018QF-10NJ

Description
FIXED IND 10NH 530MA 260 MOHM
Request a Quote Datasheet
Description
FIXED IND 10NH 530MA 260 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 4816-SNL252018QF-10NJDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 530MA 260 MOHM

FIXED IND 10NH 530MA 260 MOHM

Buy Now Datasheet
Fixed Inductors - 4816-SNL252018QF-10NJCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 530MA 260 MOHM

FIXED IND 10NH 530MA 260 MOHM

Buy Now Datasheet
Fixed Inductors - 4816-SNL252018QF-10NJTR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10NH 530MA 260 MOHM

FIXED IND 10NH 530MA 260 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 4816-SNL252018QF-10NJDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details