FIXED IND 10UH 15MA 2.55 OHM SMD
FIXED IND 10UH 15MA 2.55 OHM SMD
FIXED IND 10UH 15MA 2.55 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-FCI1608TF-100MTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |