FIXED IND 2.2UH 1.2A 140 MOHM
FIXED IND 2.2UH 1.2A 140 MOHM
FIXED IND 2.2UH 1.2A 140 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 4816-CPI201610UF-2R2M-1A2CT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |