RF SWITCH SPDT 4GHZ 100W 550WP
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | 2713-TS8729N-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 32-LFQFN Exposed Pad |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 500 to 2000 MHz |