Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
SKYWORKS SOLUTIONS, INC.
SKY13532 -- 0.7 TO 2.7 GHZ DP14T (SP8T/SP6T) MIPI MAIN ANTENNA SWITCH FOR CARRIER AGGREGATION
Skyworks Solutions, Inc.
0.7 to 2.7 GHz DP14T (SP8T/SP6T) MIPI Main Antenna Switch for Carrier Aggregation
SKY13532
Description
SP8T+SP6T carrier aggregation switch
Skyworks Solutions, Inc.
Done
Request a Quote
Email Supplier
Description
SP8T+SP6T carrier aggregation switch
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Skyworks Solutions, Inc.
Irvine, CA, United States
0.7 to 2.7 GHz DP14T (SP8T/SP6T) MIPI Main Antenna Switch for Carrier Aggregation
SKY13532
0.7 to 2.7 GHz DP14T (SP8T/SP6T) MIPI Main Antenna Switch for Carrier Aggregation
SKY13532
SP8T+SP6T carrier aggregation switch
SP8T+SP6T carrier aggregation switch
Supplier's Site
Technical Specifications
Skyworks Solutions, Inc.
Product Category
RF Switches
Product Number
SKY13532
Product Name
0.7 to 2.7 GHz DP14T (SP8T/SP6T) MIPI Main Antenna Switch for Carrier Aggregation
Package Type
Surface Mount; MCM
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
PHEMT GaAs IC High-Linearity 3 V Control SPDT 0.1–2.5 GHz Switch Chip
AS193-000
Specs
Package Type
Surface Mount; Chip
Frequency Range
100 to 2500 MHz
Isolation
17 to 30 dB
View Details
2
suppliers
Skyworks Solutions, Inc.
RF Switches
AS204-80LF
Specs
Package Type
Surface Mount; "16-SSOP (0.154"", 3.90mm Width)"
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
0.3000 to 3500 MHz
View Details
2
suppliers
Skyworks Solutions, Inc.
20 MHz to 6.0 GHz GaAs SPDT Switch
SKY13587-378LF
Specs
Package Type
Surface Mount; MLPD, 6L
Frequency Range
20 to 6000 MHz
Type
Single Pole Double Throw; SPDT (R)
View Details
3
suppliers
Skyworks Solutions, Inc.
0.4-2.7 GHz SP10T Switch with GPIO Interface
SKY13404-466LF
Specs
Package Type
Surface Mount; QFN, 26L
Frequency Range
400 to 2700 MHz
Isolation
24 to 45 dB
View Details
3
suppliers