Skyworks Solutions, Inc. 0.1 to 3.8 GHz SPDT High-Power Antenna Tuning Switch in a QFN Package SKY19243-686LF

Description
The SKY19243-686LF is a Quad Flat No-Lead (QFN) single-pole, double-throw (SPDT) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated GPIO interface with two control pins. Depending on the logic voltage level applied to the control pins, the antenna port can be either connected to one of the two switched RF outputs or to both switch outputs simultaneously. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY19243-686LF is provided in a compact 10-pin, 1.5 x 1.1 x 0.5 mm maximum QFN that meets requirements for board-level assembly.
Request a Quote
Description
The SKY19243-686LF is a Quad Flat No-Lead (QFN) single-pole, double-throw (SPDT) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated GPIO interface with two control pins. Depending on the logic voltage level applied to the control pins, the antenna port can be either connected to one of the two switched RF outputs or to both switch outputs simultaneously. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY19243-686LF is provided in a compact 10-pin, 1.5 x 1.1 x 0.5 mm maximum QFN that meets requirements for board-level assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
0.1 to 3.8 GHz SPDT High-Power Antenna Tuning Switch in a QFN Package - SKY19243-686LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.1 to 3.8 GHz SPDT High-Power Antenna Tuning Switch in a QFN Package
SKY19243-686LF
0.1 to 3.8 GHz SPDT High-Power Antenna Tuning Switch in a QFN Package SKY19243-686LF
The SKY19243-686LF is a Quad Flat No-Lead (QFN) single-pole, double-throw (SPDT) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated GPIO interface with two control pins. Depending on the logic voltage level applied to the control pins, the antenna port can be either connected to one of the two switched RF outputs or to both switch outputs simultaneously. No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path. The SKY19243-686LF is provided in a compact 10-pin, 1.5 x 1.1 x 0.5 mm maximum QFN that meets requirements for board-level assembly.

The SKY19243-686LF is a Quad Flat No-Lead (QFN) single-pole, double-throw (SPDT) switch designed for antenna tuning applications that require very low RON and COFF. Switching is controlled by an integrated GPIO interface with two control pins. Depending on the logic voltage level applied to the control pins, the antenna port can be either connected to one of the two switched RF outputs or to both switch outputs simultaneously.
No external DC blocking capacitors are required as long as no DC voltage is applied on any RF path.
The SKY19243-686LF is provided in a compact 10-pin, 1.5 x 1.1 x 0.5 mm maximum QFN that meets requirements for board-level assembly.

Supplier's Site
RF Switches - SKY19243-686LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY19243-686LF
RF Switches SKY19243-686LF
RF Switch IC

RF Switch IC

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number SKY19243-686LF SKY19243-686LF
Product Name 0.1 to 3.8 GHz SPDT High-Power Antenna Tuning Switch in a QFN Package RF Switches
Package Type Surface Mount; QFN, 10L
Unlock Full Specs
to access all available technical data

Similar Products

2.4 to 2.5 GHz SP3T Switch - SKY13593-690LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MLPD, 8L
Frequency Range 2400 to 2500 MHz
Isolation 31 dB
View Details
2 suppliers
0.02-4.0 GHz High Isolation SP4T Absorptive Switch With Decoder - SKY13392-359LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 20 to 4000 MHz
Isolation 46 to 60 dB
View Details