Tagore Technology, Inc. RF Switches TS8043N

Description
RF SW SP4T 30MHZ-2.5GHZ 100W
Request a Quote Datasheet
Description
RF SW SP4T 30MHZ-2.5GHZ 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS8043NDKR-ND - DigiKey
Thief River Falls, MN, United States
RF SW SP4T 30MHZ-2.5GHZ 100W

RF SW SP4T 30MHZ-2.5GHZ 100W

Buy Now Datasheet
RF Switches - 2713-TS8043NCT-ND - DigiKey
Thief River Falls, MN, United States
RF SW SP4T 30MHZ-2.5GHZ 100W

RF SW SP4T 30MHZ-2.5GHZ 100W

Buy Now Datasheet
RF Switches - 2713-TS8043NTR-ND - DigiKey
Thief River Falls, MN, United States
RF SW SP4T 30MHZ-2.5GHZ 100W

RF SW SP4T 30MHZ-2.5GHZ 100W

Buy Now Datasheet
RF Switches - TS8043N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
TS8043N
RF Switches TS8043N
RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (5x5)

RF Switch IC Cellular, LTE SP4T 50Ohm 32-QFN (5x5)

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2713-TS8043NDKR-ND TS8043N
Product Name RF Switches RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 30 to 2700 MHz 30 to 1000 MHz
Insertion Loss 0.3700 dB 0.3700 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, 10 MHz - 6 GHz, 50Ω - U2C-1SP2T-63VH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details