Tagore Technology, Inc. RF Switches TS80220L

Description
RF SWITCH SPDT 30MHZ-6GHZ 50W
Request a Quote Datasheet
Description
RF SWITCH SPDT 30MHZ-6GHZ 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2713-TS80220L-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
2713-TS80220L-ND
RF Switches 2713-TS80220L-ND
RF SWITCH SPDT 30MHZ-6GHZ 50W

RF SWITCH SPDT 30MHZ-6GHZ 50W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2713-TS80220L-ND
Product Name RF Switches
Package Type Surface Mount; 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 30 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
Mechanical Switch Assembly, SP16T x 2, DC - 26.5 GHz, 2U, SMA - ZT-2SP16T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details