Tagore Technology, Inc. RF and Microwave Switch TS7523NMTRPBF

Description
The TS7523N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. It is optimized for 1MHz to 1GHz and makes an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7523N is packaged into a compact Air Cavity 5x5mm 32 leads plastic package.
Request a Quote Datasheet
Description
The TS7523N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. It is optimized for 1MHz to 1GHz and makes an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7523N is packaged into a compact Air Cavity 5x5mm 32 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS7523NMTRPBF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS7523NMTRPBF
RF and Microwave Switch TS7523NMTRPBF
The TS7523N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. It is optimized for 1MHz to 1GHz and makes an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7523N is packaged into a compact Air Cavity 5x5mm 32 leads plastic package.

The TS7523N is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high power switching applications. It is optimized for 1MHz to 1GHz and makes an excellent switch for all applications requiring low insertion loss, high isolation and high linearity within a small package size.

The TS7523N is packaged into a compact Air Cavity 5x5mm 32 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS7523NMTRPBF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 1 to 1500 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMSD3SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type 2P3T
View Details
RF ICs - 1900413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
RF Switches - 2312-CMD235C4TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
View Details