Qorvo RF Switches QPB9362TR13

Description
3.1-4.2 GHZ SINGLE-CHANNEL SWITC
Request a Quote Datasheet
Description
3.1-4.2 GHZ SINGLE-CHANNEL SWITC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2312-QPB9362TR13TR-ND - DigiKey
Thief River Falls, MN, United States
3.1-4.2 GHZ SINGLE-CHANNEL SWITC

3.1-4.2 GHZ SINGLE-CHANNEL SWITC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2312-QPB9362TR13TR-ND
Product Name RF Switches
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1006TR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 150 to 2800 MHz
View Details
RF and Microwave Switch - SKY18106 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package Type QFN
Frequency Range 400 to 2200 MHz
Insertion Loss 0.7500 dB
View Details
RF Switches - BGSF18DM20E6727XUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
Impedance 50 ohms; 50Ohm
Type Single Pole Eight Throw
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details