SKY13451-587LF -- RF SWITCHES
Skyworks Solutions, Inc.
RF Switches
SKY13451-587LF
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
SKY13451-587LF |
|
Product Name
|
RF Switches |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 22-PowerFQFN
Operating Temperature
-40 to 85 C (-40 to 185 F)
Frequency Range
500 to 18000 MHz
View Details
Package Type
Surface Mount; QFN, 16L
Frequency Range
900 to 4000 MHz
Isolation
31 to 43 dB
View Details
5 suppliers
Package Type
Surface Mount; 14-WFQFN Exposed Pad
Operating Temperature
-30 to 85 C (-22 to 185 F)
Frequency Range
100 to 2700 MHz
View Details
3 suppliers
Crane Aerospace & Electronics
Frequency Range
500 to 1000 MHz
Insertion Loss
0.8000 dB
Isolation
25 dB
View Details