Tagore Technology, Inc. RF and Microwave Switch TS7421LMTRPBF

Description
The TS7421L is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 500MHz to 5GHz makes the TS7421L an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7421L is packaged into a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.
Request a Quote Datasheet
Description
The TS7421L is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 500MHz to 5GHz makes the TS7421L an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7421L is packaged into a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS7421LMTRPBF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS7421LMTRPBF
RF and Microwave Switch TS7421LMTRPBF
The TS7421L is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 500MHz to 5GHz makes the TS7421L an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7421L is packaged into a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.

The TS7421L is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from 500MHz to 5GHz makes the TS7421L an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size.

The TS7421L is packaged into a compact Quad Flat No lead (QFN) 4x4mm 32 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS7421LMTRPBF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 500 to 5000 MHz
Insertion Loss 0.4000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10GHz Wideband Compact SP4T Switch - QPC6188 - Qorvo
Specs
Package Type SMT LGA Package
Frequency Range 50 to 12000 MHz
Insertion Loss 1 dB
View Details
RF Coaxial Switches - NMSD2V - kTB Solutions
Specs
Frequency Range 0.0 to 53000 MHz
Type Double Pole Double Throw; DPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers