RF SWITCH SPDT 1MHZ-4GHZ 20W
RF SWITCH SPDT 1MHZ-4GHZ 20W
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
IC RF SWITCH SPDT 4GHZ 16QFN
RF Switch IC Cellular, LTE SPDT 50Ohm 16-QFN (3x3)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2713-TS7323KCT-ND | TS7323K | TS7323K |
| Product Name | RF Switches | RF and Wireless - RF Switches | RF Switches |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 1 to 4000 MHz | 1 to 4000 MHz | 1 to 4000 MHz |
| Insertion Loss | 0.2500 dB | 0.2500 dB | 0.2500 dB |