Tagore Technology, Inc. RF and Microwave Switch TS7246KMTRPBF

Description
The TS7246K is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 10MHz to 3GHz frequencies makes the TS7246K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7246K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet
Description
The TS7246K is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 10MHz to 3GHz frequencies makes the TS7246K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7246K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS7246KMTRPBF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS7246KMTRPBF
RF and Microwave Switch TS7246KMTRPBF
The TS7246K is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 10MHz to 3GHz frequencies makes the TS7246K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7246K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

The TS7246K is a symmetrical reflective Single Pole Four Throws (SP4T) switch designed for broadband, high power switching applications. Its broadband behavior from 10MHz to 3GHz frequencies makes the TS7246K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size.

The TS7246K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS7246KMTRPBF
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 10 to 3000 MHz
Insertion Loss 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type SP3T~SP6T
View Details
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details