Tagore Technology, Inc. RF and Microwave Switch TS7225K

Description
10W Broadband SPDT The TS7225K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from DC to 6GHz frequencies makes the TS7225K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7225K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet
Description
10W Broadband SPDT The TS7225K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from DC to 6GHz frequencies makes the TS7225K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7225K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Microwave Switch - TS7225K - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
TS7225K
RF and Microwave Switch TS7225K
10W Broadband SPDT The TS7225K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from DC to 6GHz frequencies makes the TS7225K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size. The TS7225K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

10W Broadband SPDT

The TS7225K is a symmetrical reflective Single Pole Dual Throw (SPDT) switch designed for broadband, high peak power switching applications. Its broadband behavior from DC to 6GHz frequencies makes the TS7225K an excellent switch for all the applications requiring low insertion loss, high isolation and high linearity within a small package size.

The TS7225K is packaged into a compact Quad Flat No lead (QFN) 3x3mm 16 leads plastic package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number TS7225K
Product Name RF and Microwave Switch
Package Type QFN
Frequency Range 10 to 6000 MHz
Insertion Loss 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGSA14RN10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Insertion Loss 0.8000 dB
Isolation 16 dB
View Details
4 suppliers
SP3T Switch for 802.11b, g and Bluetooth® Applications - SKY13251-349LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range ? to 3000 MHz
Isolation 15 to 29 dB
View Details
3 suppliers
Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm - RCM-1SP8T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
View Details
RF Coaxial Switches - NMS2KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type Single Pole Double Throw; SPDT
View Details