Tagore Technology, Inc. RF Amplifiers TL0374J

Description
IC RF AMP 4G/5G 0.03-3GHZ 8QFN
Request a Quote Datasheet
Description
IC RF AMP 4G/5G 0.03-3GHZ 8QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2713-TL0374JDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2713-TL0374JDKR-ND
RF Amplifiers 2713-TL0374JDKR-ND
IC RF AMP 4G/5G 0.03-3GHZ 8QFN

IC RF AMP 4G/5G 0.03-3GHZ 8QFN

Buy Now Datasheet
RF Amplifiers - 2713-TL0374JCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2713-TL0374JCT-ND
RF Amplifiers 2713-TL0374JCT-ND
IC RF AMP 4G/5G 0.03-3GHZ 8QFN

IC RF AMP 4G/5G 0.03-3GHZ 8QFN

Buy Now Datasheet
RF Amplifiers - 2713-TL0374JTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2713-TL0374JTR-ND
RF Amplifiers 2713-TL0374JTR-ND
RF Front End 600MHz ~ 3GHz 4G/5G

RF Front End 600MHz ~ 3GHz 4G/5G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2713-TL0374JDKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; 4G/5G, Cellular
Frequency Range 30 to 3000 MHz
Minimum Gain 21.5 dB
Maximum Gain 21.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifier MMICs - LTE / 3G LNAs - BGAU1A10 - Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
5 - 210 MHz, 17.5 dB, Single Ended, DOCSIS 3.1 Reverse Amplifier - QPB3321 - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 5 to 210 MHz
Minimum Gain 17.5 dB
View Details
4 - 40 GHz Wideband Gain Block - AMM-9862PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details