Tagore Technology, Inc. RF Amplifiers TA9210D

Description
PA RF GAN PWR 12.5W .03-4GHZ 32V
Request a Quote Datasheet
Description
PA RF GAN PWR 12.5W .03-4GHZ 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2713-TA9210DDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2713-TA9210DDKR-ND
RF Amplifiers 2713-TA9210DDKR-ND
PA RF GAN PWR 12.5W .03-4GHZ 32V

PA RF GAN PWR 12.5W .03-4GHZ 32V

Buy Now Datasheet
RF Amplifiers - 2713-TA9210DTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2713-TA9210DTR-ND
RF Amplifiers 2713-TA9210DTR-ND
RF Mosfet GaN HEMT 32V 50mA 30MHz ~ 4GHz 18dB 12.5W

RF Mosfet GaN HEMT 32V 50mA 30MHz ~ 4GHz 18dB 12.5W

Buy Now Datasheet
RF Amplifiers - 2713-TA9210DCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2713-TA9210DCT-ND
RF Amplifiers 2713-TA9210DCT-ND
PA RF GAN PWR 12.5W .03-4GHZ 32V

PA RF GAN PWR 12.5W .03-4GHZ 32V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - TA9210D - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
TA9210D
RF and Wireless - RF Amplifiers TA9210D
PA RF GAN PWR 12.5W .03-4GHZ 32V

PA RF GAN PWR 12.5W .03-4GHZ 32V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 2713-TA9210DDKR-ND TA9210D
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 30 to 4000 MHz 30 to 4000 MHz
Minimum Gain 18 dB ? to 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 1575 MHz
Minimum Gain ? to 20 dB
Maximum Gain 20 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details