RS Components, Ltd. Rope 1244756

Description
2mm 6X7 IWRC RHO MBL: 0.23t 100mt Reel
Request a Quote
Description
2mm 6X7 IWRC RHO MBL: 0.23t 100mt Reel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rope - 1244756 - RS Components, Ltd.
Corby, Northants, United Kingdom
2mm 6X7 IWRC RHO MBL: 0.23t 100mt Reel

2mm 6X7 IWRC RHO MBL: 0.23t 100mt Reel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 1244756
Product Name Rope
Type Cordage / Rope; Rope or Cordage
Unlock Full Specs
to access all available technical data

Similar Products

Rope - 2776553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 1.1 yd (1 m)
View Details
Rope - 2479082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Galvanised Steel
Breaking Strength 1812.5 lbs (822 kg)
View Details
Rope - 672986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Pp
Width / OD 0.47 inch (12 mm)
View Details
Rope - 1835857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 661.5 lbs (300 kg)
View Details