New Pig Corporation PIG® Barrel Top Absorbent Mat MAT208

Description
Heavyweight For 55 gal. drums with 2 bungs (.75" Dia. and 2" Dia.) 25 pads Shaped to fit on drum tops to soak up pump drips and keep barrel tops clean. Heavyweight construction is highly durable and absorbent to handle pump drips and dispensing spills Soaks up pump drips from barrel tops without cluttering up your work space with dirty rags! Fits 55-gallon steel drum tops; pre-cut with holes for 3/4" and 2" bungs to provide a perfect fit PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Wall-mountable dispenser box makes it easy to dispense and store your mat Absorbs most common industrial liquids - oils, coolants, solvents, water and more Can be wrung out and incinerated after use to reduce waste or for fuels blending Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet
Description
Heavyweight For 55 gal. drums with 2 bungs (.75" Dia. and 2" Dia.) 25 pads Shaped to fit on drum tops to soak up pump drips and keep barrel tops clean. Heavyweight construction is highly durable and absorbent to handle pump drips and dispensing spills Soaks up pump drips from barrel tops without cluttering up your work space with dirty rags! Fits 55-gallon steel drum tops; pre-cut with holes for 3/4" and 2" bungs to provide a perfect fit PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Wall-mountable dispenser box makes it easy to dispense and store your mat Absorbs most common industrial liquids - oils, coolants, solvents, water and more Can be wrung out and incinerated after use to reduce waste or for fuels blending Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIG® Barrel Top Absorbent Mat - MAT208 - New Pig Corporation
Tipton, PA, USA
PIG® Barrel Top Absorbent Mat
MAT208
PIG® Barrel Top Absorbent Mat MAT208
Heavyweight For 55 gal. drums with 2 bungs (.75" Dia. and 2" Dia.) 25 pads Shaped to fit on drum tops to soak up pump drips and keep barrel tops clean. Heavyweight construction is highly durable and absorbent to handle pump drips and dispensing spills Soaks up pump drips from barrel tops without cluttering up your work space with dirty rags! Fits 55-gallon steel drum tops; pre-cut with holes for 3/4" and 2" bungs to provide a perfect fit PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces Wall-mountable dispenser box makes it easy to dispense and store your mat Absorbs most common industrial liquids - oils, coolants, solvents, water and more Can be wrung out and incinerated after use to reduce waste or for fuels blending Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents

Heavyweight For 55 gal. drums with 2 bungs (.75" Dia. and 2" Dia.) 25 pads

Shaped to fit on drum tops to soak up pump drips and keep barrel tops clean.

  • Heavyweight construction is highly durable and absorbent to handle pump drips and dispensing spills
  • Soaks up pump drips from barrel tops without cluttering up your work space with dirty rags!
  • Fits 55-gallon steel drum tops; pre-cut with holes for 3/4" and 2" bungs to provide a perfect fit
  • PIG Mat lasts 2x longer than competitive mats and won’t rip, tear or fray even when saturated; liquids absorb quickly for faster, easier cleanups and safer workplaces
  • Wall-mountable dispenser box makes it easy to dispense and store your mat
  • Absorbs most common industrial liquids - oils, coolants, solvents, water and more
  • Can be wrung out and incinerated after use to reduce waste or for fuels blending
  • Mats take on the properties of absorbed liquids - always take proper precautions when handling saturated absorbents
Supplier's Site Datasheet

Technical Specifications

  New Pig Corporation
Product Category Synthetic Fibers and Fabrics
Product Number MAT208
Product Name PIG® Barrel Top Absorbent Mat
Material Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Pad - MAT403 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 15.00 inch (381 mm)
View Details
PIG® Barrel Top Absorbent Mat - MAT244 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 22.00 inch (559 mm)
View Details
PIG® Oil-Only Absorbent Mat Pad in Dispenser Box - MAT440 - New Pig Corporation
Specs
Material Polypropylene
Features Flame or Fire Retardant
Width / OD 15.00 inch (381 mm)
View Details