T-LON Products, Inc. Metric Back-Up Rings G Series

Description
T-LON PTFE Back-up Rings are designed to prevent extrusion in rubber O-ring sealing systems. The amount of this extrusion is affected by O-ring hardness, operating temperature, operating pressure and clearance of the mating surface. Increased Pressure: The use of Back-up Rings should be considered for systems with operating pressure above 2000 PSI. At these pressures the mechanical forces applied to the O-ring may cause extrusion of the O-ring into the clearance gap. Operating temperature: The use of Back-up Rings should be considered for elevated temperatures greater than 160 F(71C). The physical and mechanical properties of O-rings may be affected at these temperatures, this increasing the risk of extrusion into the clearance gap. Industrial Trends: Today's fluid power systems continue to move towards higher pressures and temperatures. T-LON PTFE Back-up Rings should be considered as a reliable component to achieve satisfactory system performance.
Datasheet
Description
T-LON PTFE Back-up Rings are designed to prevent extrusion in rubber O-ring sealing systems. The amount of this extrusion is affected by O-ring hardness, operating temperature, operating pressure and clearance of the mating surface. Increased Pressure: The use of Back-up Rings should be considered for systems with operating pressure above 2000 PSI. At these pressures the mechanical forces applied to the O-ring may cause extrusion of the O-ring into the clearance gap. Operating temperature: The use of Back-up Rings should be considered for elevated temperatures greater than 160 F(71C). The physical and mechanical properties of O-rings may be affected at these temperatures, this increasing the risk of extrusion into the clearance gap. Industrial Trends: Today's fluid power systems continue to move towards higher pressures and temperatures. T-LON PTFE Back-up Rings should be considered as a reliable component to achieve satisfactory system performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Back-Up Rings - G Series - T-LON Products, Inc.
Hartland, WI, USA
Metric Back-Up Rings
G Series
Metric Back-Up Rings G Series
T-LON PTFE Back-up Rings are designed to prevent extrusion in rubber O-ring sealing systems. The amount of this extrusion is affected by O-ring hardness, operating temperature, operating pressure and clearance of the mating surface. Increased Pressure: The use of Back-up Rings should be considered for systems with operating pressure above 2000 PSI. At these pressures the mechanical forces applied to the O-ring may cause extrusion of the O-ring into the clearance gap. Operating temperature: The use of Back-up Rings should be considered for elevated temperatures greater than 160 F(71C). The physical and mechanical properties of O-rings may be affected at these temperatures, this increasing the risk of extrusion into the clearance gap. Industrial Trends: Today's fluid power systems continue to move towards higher pressures and temperatures. T-LON PTFE Back-up Rings should be considered as a reliable component to achieve satisfactory system performance.

T-LON PTFE Back-up Rings are designed to prevent extrusion in rubber O-ring sealing systems. The amount of this extrusion is affected by O-ring hardness, operating temperature, operating pressure and clearance of the mating surface.
Increased Pressure: The use of Back-up Rings should be considered for systems with operating pressure above 2000 PSI. At these pressures the mechanical forces applied to the O-ring may cause extrusion of the O-ring into the clearance gap.
Operating temperature: The use of Back-up Rings should be considered for elevated temperatures greater than 160 F(71C). The physical and mechanical properties of O-rings may be affected at these temperatures, this increasing the risk of extrusion into the clearance gap.
Industrial Trends: Today's fluid power systems continue to move towards higher pressures and temperatures. T-LON PTFE Back-up Rings should be considered as a reliable component to achieve satisfactory system performance.

Datasheet

Technical Specifications

  T-LON Products, Inc.
Product Category Dynamic Seals
Product Number G Series
Product Name Metric Back-Up Rings
Seal Type Back-up Ring
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE); T-LON Variants
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

ptfe oil seals -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Seal Type Oil / Grease Seal
Sealing Element or Lip Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
T Style Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Seal Type Hydraulic / Pneumatic Seal
Seal Orientation Rod Seal
Sealing Element or Lip Material (ASTM Abbreviation) Ethylene Propylene Fluoroelastomer (FKM) Flourosilicone (FVMQ) Nitrile (NBR) Highly Saturated Nitrile (HNBR); Silicone, FFKM
View Details
Seals - 2263866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seal Type Oil / Grease Seal; Rotary Shaft Seal
Sealing Element or Lip Material (ASTM Abbreviation) Nitrile (NBR); Nitrile Rubber (NBR)
Axial X-section 0.3150 inch (8 mm)
View Details
Abradable Seals - FELTMETAL™ - Technetics Group
Specs
Seal Type Clearance / Labyrinth
Operating Temperature 1400 F (760 C)
View Details