T-LON Products, Inc. Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| Designed For: Sealing at high and low system pressure Stability that is unaffected by pressure, shock or rod velocity Self-relieving performance to prevent pressure entrapment Low friction in static (break... | |
| T-LON "R" Series Metric Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an... | |
| T-LON "R" Series Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer... | |
| T-LON "RS" Series Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubberloader ring or an elastomer O-Ring,... | |
| T-LON "S" Series Piston Seals, made of fluorinated polymer, are fortified with either glass fiber or bronze flakes. Used in combination with a square rubber loader ring or an elastomer... | |
| T-LON "TLI" Four Piece Seal is a double acting, high pressure, high performance piston seal accomodating larger extrusion gaps when used with T-LON PTFE wear rings. The "TLI" Four Piece... | |
| T-LON "TLM" four piece seal is a double acting, high pressure, high performance piston seal accomodating larger extrusion gaps when used with T-LON PTFE wear rings. The "TLM" four piece... | |
| T-LON "TLQ" Series Piston Seal, made of fluorinated polymer and bronze flakes. Used in combination with square and X ring rubber loader. The TLQ Piston Seal runs in both low... | |
| T-Lon is now offering a line of PTFE spiral back-ups. We are making available the three most popular spiral ring series of 28782, 28783, and the TF171 series. These will... | |
| T-LON PTFE Back-up Rings are designed to prevent extrusion in rubber O-ring sealing systems. the amount of this extrusion is adffected b y O-ring hardness, operating temperature, operating pressure and... | |
| T-LON PTFE Back-up Rings are designed to prevent extrusion in rubber O-ring sealing systems. The amount of this extrusion is affected by O-ring hardness, operating temperature, operating pressure and clearance... | |
| The SES TH Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with... | |
| The SES TS Series from T-LON provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with... | |
| The SES TV Series from T-Lon provides universal application in severe operating conditions. The U-Cup seal design is made from PTFE and other polymer alloys and is mechanically energized with... | |
| The TLSS Metric Buffer Seal is designed to seal at high and low system pressures with a stability which is unaffected by pressure, shock, or speed. Designed For: Designed to... |