T-Global Technology Co., Ltd. Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global L375-150-0.5A

Description
GAP FILLER, 0.5MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:1.6W/m. K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L375 Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 0.5MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:1.6W/m. K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L375 Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global - 53M8231 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global
53M8231
Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global 53M8231
GAP FILLER, 0.5MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:1.6W/m. K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L375 Series; SVHC:No RoHS Compliant: Yes

GAP FILLER, 0.5MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:1.6W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:L375 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M8231
Product Name Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global
Thermal Conductivity 1.6 W/m-K (0.9245 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Thermal Gap Filler - SARCON® GR130A - Fujipoly® America Corp.
Specs
Form / Shape Pad; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0118 to 0.0787 inch (0.3000 to 2 mm)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
High conductivity acrylic thermal pad for battery - AF600G - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Chemical System Silicone
Industry Electronics
View Details
Underfill Materials for Printed Circuit Boards (PCBs) - ALPHA ® HiTech ® CU21-3240 Underfill - MacDermid Alpha Electronics Solutions
Specs
Industry Automotive; Electronics; Semiconductors, IC's
Dielectric Strength 533 kV/in (210 kV/cm)
Dielectric Constant 4.67
View Details