Master Bond, Inc. Two Component Epoxy Resin System Supreme 11AOHTLP

Description
Master Bond Supreme 11AOHTLP is a two component epoxy resin system for high performance bonding, sealing and coating. It is user friendly with a convenient one to one mix ratio by weight or volume. It cures at room temperature or more rapidly at elevated temperatures. The optimum cure is overnight at room temperature followed by 3-4 hours at 150-200°F. Upon mixing Parts A and B, the epoxy has a paste like consistency with a relatively long open time of 60-90 minutes at room temperature for a 100 gram mass. It bonds well to a wide variety of substrates including metals, composites, ceramics, glass and many plastics. Supreme 11AOHTLP is a “toughened” system which enables it to withstand rigorous thermal cycling and makes it well suited for bonding dissimilar substrates. As noted above, this epoxy is an effective thermal conductor, while retaining its stellar electrical insulation properties. Its service temperature range is from -100 to +400°F. The color of Part A is gray and the color of Part B is off-white. Supreme 11AOHTLP is an attractive candidate for electronic, electro-optic, aerospace and related applications where high strength, excellent thermal transfer properties, high temperature resistance and easy handling are desirable. Product Advantages Convenient handling, longer open time Toughened system, can withstand thermal cycling Thermally conductive and electrically insulative High temperature resistance up to +400°F Exceptionally good dimensional stability Key Features Convenient handling Excellent heat resistance Toughened system Passes NASA low outgassing
Request a Quote
Description
Master Bond Supreme 11AOHTLP is a two component epoxy resin system for high performance bonding, sealing and coating. It is user friendly with a convenient one to one mix ratio by weight or volume. It cures at room temperature or more rapidly at elevated temperatures. The optimum cure is overnight at room temperature followed by 3-4 hours at 150-200°F. Upon mixing Parts A and B, the epoxy has a paste like consistency with a relatively long open time of 60-90 minutes at room temperature for a 100 gram mass. It bonds well to a wide variety of substrates including metals, composites, ceramics, glass and many plastics. Supreme 11AOHTLP is a “toughened” system which enables it to withstand rigorous thermal cycling and makes it well suited for bonding dissimilar substrates. As noted above, this epoxy is an effective thermal conductor, while retaining its stellar electrical insulation properties. Its service temperature range is from -100 to +400°F. The color of Part A is gray and the color of Part B is off-white. Supreme 11AOHTLP is an attractive candidate for electronic, electro-optic, aerospace and related applications where high strength, excellent thermal transfer properties, high temperature resistance and easy handling are desirable. Product Advantages Convenient handling, longer open time Toughened system, can withstand thermal cycling Thermally conductive and electrically insulative High temperature resistance up to +400°F Exceptionally good dimensional stability Key Features Convenient handling Excellent heat resistance Toughened system Passes NASA low outgassing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two Component Epoxy Resin System - Supreme 11AOHTLP - Master Bond, Inc.
Hackensack, NJ, USA
Two Component Epoxy Resin System
Supreme 11AOHTLP
Two Component Epoxy Resin System Supreme 11AOHTLP
Master Bond Supreme 11AOHTLP is a two component epoxy resin system for high performance bonding, sealing and coating. It is user friendly with a convenient one to one mix ratio by weight or volume. It cures at room temperature or more rapidly at elevated temperatures. The optimum cure is overnight at room temperature followed by 3-4 hours at 150-200°F. Upon mixing Parts A and B, the epoxy has a paste like consistency with a relatively long open time of 60-90 minutes at room temperature for a 100 gram mass. It bonds well to a wide variety of substrates including metals, composites, ceramics, glass and many plastics. Supreme 11AOHTLP is a “toughened” system which enables it to withstand rigorous thermal cycling and makes it well suited for bonding dissimilar substrates. As noted above, this epoxy is an effective thermal conductor, while retaining its stellar electrical insulation properties. Its service temperature range is from -100 to +400°F. The color of Part A is gray and the color of Part B is off-white. Supreme 11AOHTLP is an attractive candidate for electronic, electro-optic, aerospace and related applications where high strength, excellent thermal transfer properties, high temperature resistance and easy handling are desirable. Product Advantages Convenient handling, longer open time Toughened system, can withstand thermal cycling Thermally conductive and electrically insulative High temperature resistance up to +400°F Exceptionally good dimensional stability Key Features Convenient handling Excellent heat resistance Toughened system Passes NASA low outgassing

Master Bond Supreme 11AOHTLP is a two component epoxy resin system for high performance bonding, sealing and coating. It is user friendly with a convenient one to one mix ratio by weight or volume. It cures at room temperature or more rapidly at elevated temperatures. The optimum cure is overnight at room temperature followed by 3-4 hours at 150-200°F. Upon mixing Parts A and B, the epoxy has a paste like consistency with a relatively long open time of 60-90 minutes at room temperature for a 100 gram mass.

It bonds well to a wide variety of substrates including metals, composites, ceramics, glass and many plastics. Supreme 11AOHTLP is a “toughened” system which enables it to withstand rigorous thermal cycling and makes it well suited for bonding dissimilar substrates. As noted above, this epoxy is an effective thermal conductor, while retaining its stellar electrical insulation properties. Its service temperature range is from -100 to +400°F. The color of Part A is gray and the color of Part B is off-white. Supreme 11AOHTLP is an attractive candidate for electronic, electro-optic, aerospace and related applications where high strength, excellent thermal transfer properties, high temperature resistance and easy handling are desirable.

Product Advantages

  • Convenient handling, longer open time
  • Toughened system, can withstand thermal cycling
  • Thermally conductive and electrically insulative
  • High temperature resistance up to +400°F
  • Exceptionally good dimensional stability

Key Features

  • Convenient handling
  • Excellent heat resistance
  • Toughened system
  • Passes NASA low outgassing
Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number Supreme 11AOHTLP
Product Name Two Component Epoxy Resin System
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
Chemical System Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Toughened One Part Epoxy for Chip Coating Applications - Supreme 3HTND-2CCM - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Low Exotherm, Two Component Epoxy - EP29LP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Optical Fibers and Reinforcements
View Details
Epoxy Features Exceptional Chemical and Heat Resistance - EP35SP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details
Flexible,Fast Curing Silicone for Medical Device Assemblies - MasterSil 910Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details