T-Global Technology Co., Ltd. Gap Filler, 1X150Mm Sq; Thermal Conductivity T Global L373S-150-1.0

Description
GAP FILLER, 1X150MM SQ; Thermal Conductivity:1.6W/m. K; Conductive Material:-; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 1X150MM SQ; Thermal Conductivity:1.6W/m. K; Conductive Material:-; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 1X150Mm Sq; Thermal Conductivity T Global - 53M8228 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 1X150Mm Sq; Thermal Conductivity T Global
53M8228
Gap Filler, 1X150Mm Sq; Thermal Conductivity T Global 53M8228
GAP FILLER, 1X150MM SQ; Thermal Conductivity:1.6W/m. K; Conductive Material:-; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

GAP FILLER, 1X150MM SQ; Thermal Conductivity:1.6W/m.K; Conductive Material:-; Thickness:1mm; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:150mm; Product Range:L373S Series; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M8228
Product Name Gap Filler, 1X150Mm Sq; Thermal Conductivity T Global
Thermal Conductivity 1.6 W/m-K (0.9245 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast cured insulating thermal silicone adhesive glue - TIV800-15 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details
Thin Film, Very High Thermal Conductivity - SARCON ® YR-a - Fujipoly® America Corp.
Specs
Form / Shape Gap Filler, Foam in Place Gasket
Gap Fill 0.0118 to 0.0335 inch (0.3000 to 0.8500 mm)
Industry Electronics; Semiconductors, IC's
View Details