Formulated for specific optical applications, Master Bond EP30-2LB blocks UV light from 200-400 nm and allows the transmission of visible light from 450-900 nm. This two part system is optically clear with a refractive index of 1.55. It also passes ASTM E595 testing to meet NASA low outgassing specifications.
Formulated to have special optical transmission properties, EP30-2LB is an optically clear epoxy that does not permit UV light transmission, but transmits well from 450-900 nm and above. It is a user friendly compound that has a non-critical ten to one mix ratio by weight. This system cures readily in 24-48 hours at room temperature or more rapidly at elevated temperatures. EP30-2LB is highly resistant to water, oils, fuels, acids, bases and many solvents. This highly dimensionally stable product has low shrinkage upon curing.
| Master Bond, Inc. | Master Bond, Inc. | |
|---|---|---|
| Product Category | Industrial Sealants | Industrial Sealants |
| Product Number | EP30-2LB | EP30-2LB |
| Product Name | Optically Clear Epoxy Blocks UV Light Transmission | Optically Clear, Room Temperature Curing Epoxy Blocks UV Light Transmission |
| Cure / Technology | Thermoset; Two Component | Thermoset; Two Component ; Room Temperature Vulcanizing or Curing |
| Type / Form | Liquid | Liquid |
| Substrate Compatibility | Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates | Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates |
| Chemical System | Epoxy | Epoxy |
| Composition | Unfilled | Unfilled |