T-Global Technology Co., Ltd. Gap Filler, 1.5Mm Sheet; Insulator Body Material T Global H486-150-1.5A

Description
GAP FILLER, 1.5MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:3.2W/m. K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:H486 Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 1.5MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:3.2W/m. K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:H486 Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 1.5Mm Sheet; Insulator Body Material T Global - 53M7866 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 1.5Mm Sheet; Insulator Body Material T Global
53M7866
Gap Filler, 1.5Mm Sheet; Insulator Body Material T Global 53M7866
GAP FILLER, 1.5MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:3.2W/m. K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:H486 Series; SVHC:No RoHS Compliant: Yes

GAP FILLER, 1.5MM SHEET; Insulator Body Material:Carbon; Thermal Conductivity:3.2W/m.K; Breakdown Voltage Vbr:-; Thickness:1.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:H486 Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M7866
Product Name Gap Filler, 1.5Mm Sheet; Insulator Body Material T Global
Thermal Conductivity 3.2 W/m-K (1.85 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ripley™ - E 468-2-7-55F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Grease - 1873460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Liquid; Tube; Grease, Paste
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details
Conformal Coating Solutions for PCBAs - Electrolube ® UVFlex - MacDermid Alpha Electronics Solutions
Specs
Type High Dielectric
Form / Shape Liquid; Grease, Paste; Encapsulant or Conformal Coating
Industry Electronics; Semiconductors, IC's
View Details