T-Global Technology Co., Ltd. Gap Filler, 1X150Mm Sq; Insulator Body Material T Global H482-150-1.0A

Description
GAP FILLER, 1X150MM SQ; Insulator Body Material:-; Thermal Conductivity:2.2W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:H482 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 1X150MM SQ; Insulator Body Material:-; Thermal Conductivity:2.2W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:H482 Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 1X150Mm Sq; Insulator Body Material T Global - 53M7861 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 1X150Mm Sq; Insulator Body Material T Global
53M7861
Gap Filler, 1X150Mm Sq; Insulator Body Material T Global 53M7861
GAP FILLER, 1X150MM SQ; Insulator Body Material:-; Thermal Conductivity:2.2W/m. K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:H482 Series; SVHC:No SVHC RoHS Compliant: Yes

GAP FILLER, 1X150MM SQ; Insulator Body Material:-; Thermal Conductivity:2.2W/m.K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:H482 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M7861
Product Name Gap Filler, 1X150Mm Sq; Insulator Body Material T Global
Thermal Conductivity 2.2 W/m-K (1.27 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone-Free Thermal Gel Series - AE10-LT - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Gel
Chemical System Silicone
Industry Electronics
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Non-Drip, Thermal Conductive One Component Silicone - MasterSil 705TC - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
Form / Shape Die Bonding Adhesives
View Details