T-Global Technology Co., Ltd. Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global H482-150-0.5A

Description
GAP FILLER, 0.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:2.2W/m. K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Length:150mm RoHS Compliant: Yes
Datasheet
Description
GAP FILLER, 0.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:2.2W/m. K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Length:150mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global - 53M7860 - Newark, An Avnet Company
Chicago, IL, United States
Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global
53M7860
Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global 53M7860
GAP FILLER, 0.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:2.2W/m. K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Length:150mm RoHS Compliant: Yes

GAP FILLER, 0.5MM SHEET; Insulator Body Material:Pyrolytic Graphite Sheet; Thermal Conductivity:2.2W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:5kV/mm; Length:150mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 53M7860
Product Name Gap Filler, 0.5Mm Sheet; Insulator Body Material T Global
Thermal Conductivity 2.2 W/m-K (1.27 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

2-Part, Thermally Conductive Silicone Potting Compound and Encapsulant, UL Listed - QSil-553 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics; OEM or Industrial
Features Flame Retardant; UL Rating
View Details
Highly Conformable, Non-Flammable, Isolation and High Heat Conducting Gel materials - SARCON ® GR-25B - Fujipoly® America Corp.
Specs
Form / Shape Gel; Pad; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Industry Electronics; Semiconductors, IC's
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details