Synzen RF Antennas SZK-C-1L14

Description
788.5MHz, 1.5435GHz, 1.955GHz, 2.35GHz 2G, 3G, 4G, 5G PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.66GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz 2.8dBi, 1.2dBi, 2.9dBi, 3.2dBi U.FL (UMCC), IPEX MHF1 Adhesive
Description
788.5MHz, 1.5435GHz, 1.955GHz, 2.35GHz 2G, 3G, 4G, 5G PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.66GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz 2.8dBi, 1.2dBi, 2.9dBi, 3.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - SZK-C-1L14 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SZK-C-1L14
RF Antennas SZK-C-1L14
788.5MHz, 1.5435GHz, 1.955GHz, 2.35GHz 2G, 3G, 4G, 5G PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.66GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz 2.8dBi, 1.2dBi, 2.9dBi, 3.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

788.5MHz, 1.5435GHz, 1.955GHz, 2.35GHz 2G, 3G, 4G, 5G PCB Trace RF Antenna 617MHz ~ 960MHz, 1.427GHz ~ 1.66GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.4GHz 2.8dBi, 1.2dBi, 2.9dBi, 3.2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number SZK-C-1L14
Product Name RF Antennas
Applications 2G, 3G, 4G, 5G
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers