SynSysCo DD Series Split Dual-Helical Dry Vacuum Pump DD3555

Description
DD Series Pumps Excellent Performance in Aggressive, High Demand, High Flow Applications DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)
Description
DD Series Pumps Excellent Performance in Aggressive, High Demand, High Flow Applications DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)

Suppliers

Company
Product
Description
Supplier Links
DD Series Split Dual-Helical Dry Vacuum Pump - DD3555 - SynSysCo
Montrose, CO, USA
DD Series Split Dual-Helical Dry Vacuum Pump
DD3555
DD Series Split Dual-Helical Dry Vacuum Pump DD3555
DD Series Pumps Excellent Performance in Aggressive, High Demand, High Flow Applications DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)

DD Series Pumps

Excellent Performance in Aggressive, High Demand, High Flow Applications

DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits.

The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications.

  • Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes
  • Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)
Supplier's Site

Technical Specifications

  SynSysCo
Product Category Vacuum Pumps and Vacuum Generators
Product Number DD3555
Product Name DD Series Split Dual-Helical Dry Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor; Crystal Pulling, Lamination, PECVD Anti-reflective Coating Deposition, CdTe and CIGS Processes
Pumping Speed 2148 CFM (3653 m³/hr)
Ultimate Vacuum 5.00E-4 to 0.0030 torr (29.9 to 29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo-V 1K-G Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Pumping Speed 1547 to 2288 CFM (2631 to 3892 m³/hr)
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
Positive Displacement High Vacuum Blowers - HV Series - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Systems - GVK Series GVK 11.4 S300 H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Pumping Speed 530 CFM (901 m³/hr)
View Details