HiLobe 1302 is a vacuum booster with a nominal pumping speed of 260-1050 m³/h and a maximum rotational speed of 7500 rpm. It features a hermetically sealed three-phase synchronous motor (IE5), variable speed drive, and convection cooling. The unit has DN 100 ISO-F and DN 100 PN 16 flanges on both inlet and outlet, operates on 380-480 V AC (±10%), and has a rated power of 2.5 kW. It includes PV.can and RS485 interfaces, IP54 protection, and an integral leak rate of 1E-06 Pa m³/s. Dimensions are 678 x 282 x 240 mm with a weight of approximately 105 kg. Sound pressure level is 60 dB(A) at 1 hPa inlet pressure, using D2 operating fluid with a fill volume of 0.65 l. Ambient temperature range is 5-40 °C.
High performance: High pumping speed, best performance-to-size-
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | HiLobe 1302 |
| Product Name | Vauum boosters |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Chemical; Power; Pharm/Sanitary |