SynSysCo DD Series Split Dual-Helical Dry Vacuum Pump DD1855

Description
DD Series Pumps Excellent Performance in Aggressive, High Demand, High Flow Applications DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)
Description
DD Series Pumps Excellent Performance in Aggressive, High Demand, High Flow Applications DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)

Suppliers

Company
Product
Description
Supplier Links
DD Series Split Dual-Helical Dry Vacuum Pump - DD1855 - SynSysCo
Montrose, CO, USA
DD Series Split Dual-Helical Dry Vacuum Pump
DD1855
DD Series Split Dual-Helical Dry Vacuum Pump DD1855
DD Series Pumps Excellent Performance in Aggressive, High Demand, High Flow Applications DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)

DD Series Pumps

Excellent Performance in Aggressive, High Demand, High Flow Applications

DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits.

The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications.

  • Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes
  • Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)
Supplier's Site

Technical Specifications

  SynSysCo
Product Category Vacuum Pumps and Vacuum Generators
Product Number DD1855
Product Name DD Series Split Dual-Helical Dry Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor; Crystal Pulling, Lamination, PECVD Anti-reflective Coating Deposition, CdTe and CIGS Processes
Pumping Speed 471 to 942 CFM (801 to 1602 m³/hr)
Ultimate Vacuum 5.00E-4 to 0.0030 torr (29.9 to 29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0155 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
View Details
Vacuum Pump With Honda Engine For Manhole Testers - 938-7088 - Petersen Products Co.
Specs
Pumping Speed 18 CFM (30.61 m³/hr)
View Details