Busch Vacuum Solutions Oil-Lubricated Rotary Vane Vacuum Pump R 5 RA 0155 A

Description
Higher energy efficiency, more flow using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times With the highest capacity in its class, the R 5 0155 A provides the shortest evacuation times. It also delivers all of the unique advantages that have set the R 5 series apart for years including excellent quality and operational reliability. The R 5 0155 A is ideal for applications in the rough vacuum range and is designed to provide continuous operation from atmospheric pressure down to its ultimate pressure. This wide operating range is ensured by having ideal oil separation through the use of specially-developed Busch exhaust filters and industry-leading fiberglass vane materials. Minimal maintenance All R 5 series vacuum pumps require minimal maintenance that can be performed easily by the operator. Simply change the pump oil and filters at specified routine intervals. No additional maintenance is required. R 5 rotary vane vacuum pumps provide economical and efficient vacuum generation in almost all industrial markets – whether for intermittent duty or around the clock. You can rely on the R 5. R 5 special versions are available for applications such as pumping very wet gases or fumes or for extraction of oxygen or other explosive gases.
Request a Quote Datasheet
Description
Higher energy efficiency, more flow using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times With the highest capacity in its class, the R 5 0155 A provides the shortest evacuation times. It also delivers all of the unique advantages that have set the R 5 series apart for years including excellent quality and operational reliability. The R 5 0155 A is ideal for applications in the rough vacuum range and is designed to provide continuous operation from atmospheric pressure down to its ultimate pressure. This wide operating range is ensured by having ideal oil separation through the use of specially-developed Busch exhaust filters and industry-leading fiberglass vane materials. Minimal maintenance All R 5 series vacuum pumps require minimal maintenance that can be performed easily by the operator. Simply change the pump oil and filters at specified routine intervals. No additional maintenance is required. R 5 rotary vane vacuum pumps provide economical and efficient vacuum generation in almost all industrial markets – whether for intermittent duty or around the clock. You can rely on the R 5. R 5 special versions are available for applications such as pumping very wet gases or fumes or for extraction of oxygen or other explosive gases.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-Lubricated Rotary Vane Vacuum Pump - R 5 RA 0155 A - Busch Vacuum Solutions
Virginia Beach, VA, United States
Oil-Lubricated Rotary Vane Vacuum Pump
R 5 RA 0155 A
Oil-Lubricated Rotary Vane Vacuum Pump R 5 RA 0155 A
Higher energy efficiency, more flow using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements. Short evacuation times With the highest capacity in its class, the R 5 0155 A provides the shortest evacuation times. It also delivers all of the unique advantages that have set the R 5 series apart for years including excellent quality and operational reliability. The R 5 0155 A is ideal for applications in the rough vacuum range and is designed to provide continuous operation from atmospheric pressure down to its ultimate pressure. This wide operating range is ensured by having ideal oil separation through the use of specially-developed Busch exhaust filters and industry-leading fiberglass vane materials. Minimal maintenance All R 5 series vacuum pumps require minimal maintenance that can be performed easily by the operator. Simply change the pump oil and filters at specified routine intervals. No additional maintenance is required. R 5 rotary vane vacuum pumps provide economical and efficient vacuum generation in almost all industrial markets – whether for intermittent duty or around the clock. You can rely on the R 5. R 5 special versions are available for applications such as pumping very wet gases or fumes or for extraction of oxygen or other explosive gases.

Higher energy efficiency, more flow
using less horsepower – that's the principle behind the R 5 0155 A. With an innovative and enhanced design, the R 5 0155 A delivers the proven R 5 series benefits along with new energy efficiency improvements.

Short evacuation times
With the highest capacity in its class, the R 5 0155 A provides the shortest evacuation times. It also delivers all of the unique advantages that have set the R 5 series apart for years including excellent quality and operational reliability.

The R 5 0155 A is ideal for applications in the rough vacuum range and is designed to provide continuous operation from atmospheric pressure down to its ultimate pressure. This wide operating range is ensured by having ideal oil separation through the use of specially-developed Busch exhaust filters and industry-leading fiberglass vane materials.

Minimal maintenance
All R 5 series vacuum pumps require minimal maintenance that can be performed easily by the operator. Simply change the pump oil and filters at specified routine intervals. No additional maintenance is required.

R 5 rotary vane vacuum pumps provide economical and efficient vacuum generation in almost all industrial markets – whether for intermittent duty or around the clock. You can rely on the R 5.

R 5 special versions are available for applications such as pumping very wet gases or fumes or for extraction of oxygen or other explosive gases.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number R 5 RA 0155 A
Product Name Oil-Lubricated Rotary Vane Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Food; Manufacturing; Packaging; Wood Working
Features Gas Ballast (optional feature)
Pumping Speed 88.4 to 103 CFM (150 to 175 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Water-cooled Dry Screw Vacuum Pump with Flying Bearing System - COBRA BC 1000 / 2000 F - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Manufacturing; Semiconductor
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 1908, 2408, 2808 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details
Dry-Running Rotary Vane Vacuum Pumps - Seco SV 1003, 1005 D - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Packaging
View Details
High-Performance Screw Vacuum Pump - COBRA NC 0100, 0200, 0300 B - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details