SynSysCo DD Series Split Dual-Helical Dry Vacuum Pump DD105

Description
DD Series Pumps Excellent Performance in Aggressive, High Demand, High Flow Applications DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)
Description
DD Series Pumps Excellent Performance in Aggressive, High Demand, High Flow Applications DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)

Suppliers

Company
Product
Description
Supplier Links
DD Series Split Dual-Helical Dry Vacuum Pump - DD105 - SynSysCo
Montrose, CO, USA
DD Series Split Dual-Helical Dry Vacuum Pump
DD105
DD Series Split Dual-Helical Dry Vacuum Pump DD105
DD Series Pumps Excellent Performance in Aggressive, High Demand, High Flow Applications DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits. The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications. Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)

DD Series Pumps

Excellent Performance in Aggressive, High Demand, High Flow Applications

DD Series Pumps are application proven on all Semiconductor processes. The DD255 series is well suited for all FPD, 300mm, and 200mm applications by supporting high particulate loads, aggressive chemistries, and high process gas flows. All DD series pumps can be combined with VFD Driven Mechanical Boosters for higher pumping speeds, lower vacuum pressures, and energy management benefits.

The DD105 Series, based on the same fundamental design as the DD255 Series, provides the same excellent performance for 200mm and 150mm applications.

  • Recommended Applications: Crystal Pulling, Lamination, PECVD anti-reflective coating deposition, CdTe and CIGS processes
  • Pumping Capacities: 105 m³/hr to 3,555 m³/hr (70-2,148 cfm)
Supplier's Site

Technical Specifications

  SynSysCo
Product Category Vacuum Pumps and Vacuum Generators
Product Number DD105
Product Name DD Series Split Dual-Helical Dry Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor; Crystal Pulling, Lamination, PECVD Anti-reflective Coating Deposition, CdTe and CIGS Processes
Pumping Speed 53 to 62 CFM (90.14 to 105 m³/hr)
Ultimate Vacuum 0.0050 to 0.0300 torr (29.9 to 29.9 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Industrial, Dry Rotary Lobe Vacuum Booster - Puma WP 1250 D2, 2000 D2, 4500 B2 - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details