Busch Vacuum Solutions Industrial, Dry Rotary Lobe Vacuum Booster Puma WP 1250 D2, 2000 D2, 4500 B2

Description
Higher pumping speed and improved ultimate pressure: Puma WP rotary lobe vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma WP rotary lobe vacuum boosters can be designed to perfectly suit all rough and medium vacuum applications in which the performance of the backing pump must be drastically increased or optimally adapted to the process. The Puma WP 1250 D2, WP 2000 D2 and WP 4500 B2 are the three largest rotary lobe vacuum boosters in this series. Puma WP rotary lobe vacuum boosters are perfect for all types of backing pumps. When used as a combination of a backing pump and a booster pump together, they are capable of increasing the pumping speed and ultimate pressure by a factor of 10. As a result, these pump combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps. The Puma WP can be controlled using a pressure switch that activates the vacuum boosters once the backing pump has achieved the optimum pressure. Alternatively, the Puma WY is also available in versions that are controlled by frequency converters. Puma WP vacuum boosters can be flanged directly onto the backing pump or in any other position on the system.
Request a Quote Datasheet
Description
Higher pumping speed and improved ultimate pressure: Puma WP rotary lobe vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma WP rotary lobe vacuum boosters can be designed to perfectly suit all rough and medium vacuum applications in which the performance of the backing pump must be drastically increased or optimally adapted to the process. The Puma WP 1250 D2, WP 2000 D2 and WP 4500 B2 are the three largest rotary lobe vacuum boosters in this series. Puma WP rotary lobe vacuum boosters are perfect for all types of backing pumps. When used as a combination of a backing pump and a booster pump together, they are capable of increasing the pumping speed and ultimate pressure by a factor of 10. As a result, these pump combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps. The Puma WP can be controlled using a pressure switch that activates the vacuum boosters once the backing pump has achieved the optimum pressure. Alternatively, the Puma WY is also available in versions that are controlled by frequency converters. Puma WP vacuum boosters can be flanged directly onto the backing pump or in any other position on the system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, Dry Rotary Lobe Vacuum Booster - Puma WP 1250 D2, 2000 D2, 4500 B2 - Busch Vacuum Solutions
Virginia Beach, VA, United States
Industrial, Dry Rotary Lobe Vacuum Booster
Puma WP 1250 D2, 2000 D2, 4500 B2
Industrial, Dry Rotary Lobe Vacuum Booster Puma WP 1250 D2, 2000 D2, 4500 B2
Higher pumping speed and improved ultimate pressure: Puma WP rotary lobe vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma WP rotary lobe vacuum boosters can be designed to perfectly suit all rough and medium vacuum applications in which the performance of the backing pump must be drastically increased or optimally adapted to the process. The Puma WP 1250 D2, WP 2000 D2 and WP 4500 B2 are the three largest rotary lobe vacuum boosters in this series. Puma WP rotary lobe vacuum boosters are perfect for all types of backing pumps. When used as a combination of a backing pump and a booster pump together, they are capable of increasing the pumping speed and ultimate pressure by a factor of 10. As a result, these pump combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps. The Puma WP can be controlled using a pressure switch that activates the vacuum boosters once the backing pump has achieved the optimum pressure. Alternatively, the Puma WY is also available in versions that are controlled by frequency converters. Puma WP vacuum boosters can be flanged directly onto the backing pump or in any other position on the system.

Higher pumping speed and improved ultimate pressure: Puma WP rotary lobe vacuum boosters increase the performance of your vacuum system, making it more efficient and economical. Available in nine different sizes, Puma WP rotary lobe vacuum boosters can be designed to perfectly suit all rough and medium vacuum applications in which the performance of the backing pump must be drastically increased or optimally adapted to the process.

The Puma WP 1250 D2, WP 2000 D2 and WP 4500 B2 are the three largest rotary lobe vacuum boosters in this series.

Puma WP rotary lobe vacuum boosters are perfect for all types of backing pumps. When used as a combination of a backing pump and a booster pump together, they are capable of increasing the pumping speed and ultimate pressure by a factor of 10.

As a result, these pump combinations can generate a suction performance which would otherwise only be possible with a large number of backing pumps.

The Puma WP can be controlled using a pressure switch that activates the vacuum boosters once the backing pump has achieved the optimum pressure.
Alternatively, the Puma WY is also available in versions that are controlled by frequency converters.

Puma WP vacuum boosters can be flanged directly onto the backing pump or in any other position on the system.

Supplier's Site Datasheet

Technical Specifications

  Busch Vacuum Solutions
Product Category Vacuum Pumps and Vacuum Generators
Product Number Puma WP 1250 D2, 2000 D2, 4500 B2
Product Name Industrial, Dry Rotary Lobe Vacuum Booster
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
Pumping Speed 762 to 3180 CFM (1296 to 5408 m³/hr)
Ultimate Vacuum 18.75 to 37.5 torr (29.2 to 28.4 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Dry Screw Vacuum Pumps - COBRA DX 0950 A - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump; Combination
Application Industrial; Food; Packaging; Power; Lithium Battery Production, Drying, Coating
Pumping Speed 559 CFM (950 m³/hr)
View Details
High-Performance Screw Vacuum Pump - COBRA NC 0600 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Two-Stage, Oil-Lubricated Rotary Vane Vacuum Pumps - Huckepack HO 0429, 0433, 0437, 0441 F - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Chemical; Medical / Laboratory
View Details
Single-Stage Liquid Ring Vacuum Pump - Dolphin LA 0224, 0325, 0435, 0475 A - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Chemical; Evacuation of Saturated Gases and Vapors
View Details