Hypersen Technologies Co., Ltd. High Speed Camera HPS-HSC2K

Description
This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK. The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields. Currently, there are two models: HPS-HSC2K (1490fps@2048*1024 8bit) HPS-HSC5K (150fps@5120*5120 8bit).
Request a Quote
Description
This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK. The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields. Currently, there are two models: HPS-HSC2K (1490fps@2048*1024 8bit) HPS-HSC5K (150fps@5120*5120 8bit).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPS-HSC2K is a high-speed industrial camera designed for machine vision and high-speed defect detection applications. It features a 2048 × 1080 sensor with 8-bit mono output, achieving 1490 fps, and uses a 40 Gigabit Ethernet optical fiber interface for real-time data transmission. The camera supports GenICam GenTL standard and HPS-HSC SDK, has a standard C-mount, global shutter, and operates on 12VDC with 17W typical power consumption. Its operating temperature range is 0 to 45°C, storage temperature is -20 to 70°C, and humidity range is 10-80% non-condensing. The unit weighs approximately 625g without a lens.

Datasheet Summary
Powered by GS/AI

The HPS-HSC2K is a high-speed industrial camera designed for machine vision and high-speed defect detection applications. It features a 2048 × 1080 sensor with 8-bit mono output, achieving 1490 fps, and uses a 40 Gigabit Ethernet optical fiber interface for real-time data transmission. The camera supports GenICam GenTL standard and HPS-HSC SDK, has a standard C-mount, global shutter, and operates on 12VDC with 17W typical power consumption. Its operating temperature range is 0 to 45°C, storage temperature is -20 to 70°C, and humidity range is 10-80% non-condensing. The unit weighs approximately 625g without a lens.

Suppliers

Company
Product
Description
Supplier Links
High Speed Camera - HPS-HSC2K - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
High Speed Camera
HPS-HSC2K
High Speed Camera HPS-HSC2K
This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK. The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields. Currently, there are two models: HPS-HSC2K (1490fps@2048*1024 8bit) HPS-HSC5K (150fps@5120*5120 8bit).

This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK.
The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields.
Currently, there are two models:
HPS-HSC2K (1490fps@2048*1024 8bit)
HPS-HSC5K (150fps@5120*5120 8bit).

Supplier's Site Datasheet
High Speed Camera - HPS-HSC2K - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
High Speed Camera
HPS-HSC2K
High Speed Camera HPS-HSC2K
This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK. The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields. Currently, there are two models: HPS-HSC2K (1490fps@2048*1024 8bit) HPS-HSC5K (150fps@5120*5120 8bit).

This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK.
The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields.
Currently, there are two models:
HPS-HSC2K (1490fps@2048*1024 8bit)
HPS-HSC5K (150fps@5120*5120 8bit).

Supplier's Site Datasheet
High Speed Camera - HPS-HSC2K - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
High Speed Camera
HPS-HSC2K
High Speed Camera HPS-HSC2K
This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK. The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields. Currently, there are two models: HPS-HSC2K (1490fps@2048*1024 8bit) HPS-HSC5K (150fps@5120*5120 8bit).

This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK.
The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields.
Currently, there are two models:
HPS-HSC2K (1490fps@2048*1024 8bit)
HPS-HSC5K (150fps@5120*5120 8bit).

Supplier's Site Datasheet
High Speed Camera - HPS-HSC2K - Hypersen Technologies Co., Ltd.
Baoan Dist., Shenzhen, China
High Speed Camera
HPS-HSC2K
High Speed Camera HPS-HSC2K
This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK. The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields. Currently, there are two models: HPS-HSC2K (1490fps@2048*1024 8bit) HPS-HSC5K (150fps@5120*5120 8bit).

This camera (HPS-HSC Series) is an high speed industrial camera of monochrome (black and white) photography.It uses the industry's top ultra-high-speed image sensor, featuring large pixel size, low noise, and ultra-high frame rate. The camera uses a 40G Ethernet optical fiber interface and supports GenICam GenTL standard and HPS-HSC SDK.
The camera is suitable for machine vision applications, high-speed industrial detection, product defect detection on assembly lines, high-speed motion detection and other related fields.
Currently, there are two models:
HPS-HSC2K (1490fps@2048*1024 8bit)
HPS-HSC5K (150fps@5120*5120 8bit).

Supplier's Site Datasheet

Technical Specifications

  Hypersen Technologies Co., Ltd. Hypersen Technologies Co., Ltd.
Product Category Video Cameras Vision Sensors
Product Number HPS-HSC2K HPS-HSC2K
Product Name High Speed Camera High Speed Camera
Camera Function Video
Monochrome / Color Monochrome Monochrome
Imaging Technology CMOS Camera; Digital Camera CMOS Camera
Specialty Camera Type High Speed Camera
Application / Industry Industrial
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Industrial Camera - HPS-HSC5K - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Industrial Camera - HPS-HSC5K - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Industrial Camera - HPS-HSC5K - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Industrial Camera - HPS-HSC5K - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details